Braun logo

Braun Silk-expert Pro 5 PL5257 Intense pulsed light (IPL) 6 J/cm² Gold, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3568
Info modified on:
14 Jul 2022, 09:32:14
Short summary description Braun Silk-expert Pro 5 PL5257 Intense pulsed light (IPL) 6 J/cm² Gold, White:

Braun Silk-expert Pro 5 PL5257, Gold, White, Intense pulsed light (IPL), 6 J/cm², United Kingdom, 80 reads/s, Dark skin, Light, Medium

Long summary description Braun Silk-expert Pro 5 PL5257 Intense pulsed light (IPL) 6 J/cm² Gold, White:

Braun Silk-expert Pro 5 PL5257. Product colour: Gold, White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 6 J/cm². Power source: AC. Width: 75 mm, Depth: 120 mm, Height: 70 mm. Package type: Box, Package width: 276 mm, Package depth: 98 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.