Veho Vecto Stereo portable speaker Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68484
Info modified on:
04 Sept 2023, 09:31:17
Short summary description Veho Vecto Stereo portable speaker Black:

Veho Vecto, 2.0 channels, 2-way, Wireless, Stereo portable speaker, Black, IPX4

Long summary description Veho Vecto Stereo portable speaker Black:

Veho Vecto. Audio output channels: 2.0 channels, Speaker type: 2-way. Connectivity technology: Wireless. Product type: Stereo portable speaker, Product colour: Black, International Protection (IP) code: IPX4. Recommended usage: Universal, Compatible memory cards: MicroSD (TransFlash). Power source type: Battery, Battery capacity: 6000 mAh, Battery life (max): 20 h

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.