Veho VKB-004-GU10 smart lighting Smart bulb Bluetooth 5 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21975
Info modified on:
30 Apr 2024, 21:12:56
Short summary description Veho VKB-004-GU10 smart lighting Smart bulb Bluetooth 5 W:

Veho VKB-004-GU10, Smart bulb, Bluetooth, White, 0 - 30 m, GU10, GU10

Long summary description Veho VKB-004-GU10 smart lighting Smart bulb Bluetooth 5 W:

Veho VKB-004-GU10. Type: Smart bulb, Interface: Bluetooth, Product colour: White. Mobile operating systems supported: Android 4.3, Android 4.4, Android 5.0, Android 5.1, iOS 6.0, iOS 6.1, iOS 7.0, iOS 7.1, iOS 7.2,.... Input voltage: 85-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 85-240 V. Width: 50 mm, Height: 50 mm, Length: 56 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.