Long product name Uponor PR9231940 plumbing fitting
:
4' Uponor PP-RCT Mechanical Pipe, SDR 9 with Fiber, 19-ft. straight length
The long product name of Uponor PR9231940 plumbing fitting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4' Uponor PP-RCT Mechanical Pipe, SDR 9 with Fiber, 19-ft. straight length
More>>>
Short summary description Uponor PR9231940 plumbing fitting:
This short summary of the Uponor PR9231940 plumbing fitting data-sheet is auto-generated and uses the product title and the first six key specs.
Uponor PR9231940, 18.6 bar, 82 °C, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 12.5 cm, 9.7 cm, 28.3 kg
Long summary description Uponor PR9231940 plumbing fitting:
This is an auto-generated long summary of Uponor PR9231940 plumbing fitting based on the first three specs of the first five spec groups.
Uponor PR9231940. Maximum pressure: 18.6 bar, Temperature (max): 82 °C, Certification: ASTM E84, NSF-14, ASTM F2389, CSA B137.11. Diameter: 12.5 cm, Inner diameter: 9.7 cm, Weight: 28.3 kg