upcycle it logo

upcycle it Lenovo ThinkCentre M70Q Tiny (Refurbished) A Intel® Core™ i5 i5-10400T 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87
Info modified on:
21 May 2025, 09:09:40
Short summary description upcycle it Lenovo ThinkCentre M70Q Tiny (Refurbished) A Intel® Core™ i5 i5-10400T 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

upcycle it Lenovo ThinkCentre M70Q Tiny (Refurbished) A, 2 GHz, Intel® Core™ i5, i5-10400T, 32 GB, 1 TB, Windows 11 Pro

Long summary description upcycle it Lenovo ThinkCentre M70Q Tiny (Refurbished) A Intel® Core™ i5 i5-10400T 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC Black:

upcycle it Lenovo ThinkCentre M70Q Tiny (Refurbished) A. Processor frequency: 2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400T. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.32 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.