upcycle it logo

upcycle it HP EliteDesk 800 G1 DM (Refurbished) A Intel Core i5 i5-4570T 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Pro Mini PC Itim

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7950
Info modified on:
04 Jul 2024, 11:14:57
Short summary description upcycle it HP EliteDesk 800 G1 DM (Refurbished) A Intel Core i5 i5-4570T 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Pro Mini PC Itim:

upcycle it HP EliteDesk 800 G1 DM (Refurbished) A, 2,9 GHz, Intel Core i5, i5-4570T, 8 GB, 256 GB, Windows 10 Pro

Long summary description upcycle it HP EliteDesk 800 G1 DM (Refurbished) A Intel Core i5 i5-4570T 8 GB DDR3-SDRAM 256 GB SSD Windows 10 Pro Mini PC Itim:

upcycle it HP EliteDesk 800 G1 DM (Refurbished) A. Prikwensiya ng processor: 2,9 GHz, Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-4570T. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel HD Graphics 4600. Naka-install ang operating system: Windows 10 Pro, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 65 W. Uri ng chassis: Mini PC. Uri ng produkto: Mini PC. Timbang: 1,31 kilo. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.