UNYKAch logo

UNYKAch UK 6011 Tower Black 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47413
Info modified on:
14 Mar 2024, 19:23:52
Short summary description UNYKAch UK 6011 Tower Black 500 W:

UNYKAch UK 6011, Tower, PC, Black, micro ATX, Metal, SECC, SGCC, 14 cm

Long summary description UNYKAch UK 6011 Tower Black 500 W:

UNYKAch UK 6011. Form factor: Tower, Type: PC, Product colour: Black. Power supply: 500 W, Supported power supply form factors: ATX. Supported HDD sizes: 2.5,3.5,5.25". Width: 171 mm, Depth: 405 mm, Height: 365 mm. Package width: 209 mm, Package depth: 405 mm, Package height: 445 mm

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.