Umbra Trigem 5 Jewellery stand Metal, Wood

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10109
Info modified on:
14 Sept 2024, 15:10:14
Long product name Umbra Trigem 5 Jewellery stand Metal, Wood:

Trigem 5, 229 x 102 x 483 mm, White/Natural

Short summary description Umbra Trigem 5 Jewellery stand Metal, Wood:

Umbra Trigem 5, Jewellery stand, Natural, White, Metal, Wood, 229 mm, 102 mm, 483 mm

Long summary description Umbra Trigem 5 Jewellery stand Metal, Wood:

Umbra Trigem 5. Product type: Jewellery stand, Product main colour: Natural, White, Material: Metal, Wood. Width: 229 mm, Depth: 102 mm, Height: 483 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.