Ultimate Ears logo

Ultimate Ears UE BOOM Red

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15133
Info modified on:
07 May 2019, 16:35:09
Long product name Ultimate Ears UE BOOM Red:

90dBA, 90Hz - 20kHz, Lithium-Ion Battery, Bluetooth

Short summary description Ultimate Ears UE BOOM Red:

Ultimate Ears UE BOOM, 4.5 cm, 90 - 20000 Hz, 90 dB, Wired, A2DP, 15 m

Long summary description Ultimate Ears UE BOOM Red:

Ultimate Ears UE BOOM. Driver diameter: 4.5 cm. Frequency range: 90 - 20000 Hz, Sensitivity: 90 dB. Connectivity technology: Wired, Bluetooth profiles: A2DP, Bluetooth range: 15 m. Product colour: Red, Protection features: Water resistant. Recommended usage: Tablet / Smartphone

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.