Turtle Beach logo

Turtle Beach Grip 300 mouse Gaming USB Type-A Optical

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24901
Info modified on:
01 Jun 2022, 15:48:52
Short summary description Turtle Beach Grip 300 mouse Gaming USB Type-A Optical:

Turtle Beach Grip 300, Optical, USB Type-A, Black

Long summary description Turtle Beach Grip 300 mouse Gaming USB Type-A Optical:

Turtle Beach Grip 300. Movement detection technology: Optical, Device interface: USB Type-A, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.