Turtle Beach Recon 50P Gaming Headset for PS4 Pro & PS4 & PS5, Wired, Gaming, 20 - 20000 Hz, 530.7 g, Headset, Black, Blue
Turtle Beach Recon 50P Gaming Headset for PS4 Pro & PS4 & PS5. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 530.7 g. Product colour: Black, Blue