Trust logo

Trust GXT 717 Rayza Universal gaming chair Blue, Green, Orange, Pink, Purple, Red, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42314
Info modified on:
10 Mar 2025, 22:41:31
Short summary description Trust GXT 717 Rayza Universal gaming chair Blue, Green, Orange, Pink, Purple, Red, Yellow:

Trust GXT 717 Rayza, Universal gaming chair, Padded backrest, Universal, 155 cm, 195 cm, Black

Long summary description Trust GXT 717 Rayza Universal gaming chair Blue, Green, Orange, Pink, Purple, Red, Yellow:

Trust GXT 717 Rayza. Product type: Universal gaming chair, Backrest type: Padded backrest, Gaming platforms supported: Universal. Width: 740 mm, Depth: 660 mm, Seat width: 54 cm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.