Trust logo

Trust GXT 845 Tural keyboard Mouse included Gaming USB Spanish Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35796
Info modified on:
10 Mar 2025, 22:40:53
Short summary description Trust GXT 845 Tural keyboard Mouse included Gaming USB Spanish Black:

Trust GXT 845 Tural, Wired, USB, Membrane, RGB LED, Black, Mouse included

Long summary description Trust GXT 845 Tural keyboard Mouse included Gaming USB Spanish Black:

Trust GXT 845 Tural. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black. Mouse included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.