Trust Ziva, Full-size (100%), Wireless, RF Wireless, Membrane, Black, Mouse included
Trust Ziva. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Universal. Product colour: Black. Mouse included