Trust logo

Trust Vesta 2.1 speaker set 40 W Universal Black 2.1 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35466
Info modified on:
10 Mar 2025, 22:40:00
Short summary description Trust Vesta 2.1 speaker set 40 W Universal Black 2.1 channels:

Trust Vesta 2.1, 2.1 channels, 40 W, Universal, Black, 80 W, Wired

Long summary description Trust Vesta 2.1 speaker set 40 W Universal Black 2.1 channels:

Trust Vesta 2.1. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: Universal. Satellite speaker dimensions (WxDxH): 100 x 86 x 180 mm. Subwoofer width: 21 cm, Subwoofer depth: 20 cm, Subwoofer height: 21 cm. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 3 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.