Trust logo

Trust 20400 laptop cooling pad 39.6 cm (15.6") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46093
Info modified on:
10 Mar 2025, 22:39:45
Short summary description Trust 20400 laptop cooling pad 39.6 cm (15.6") Black:

Trust 20400, 39.6 cm (15.6"), 1 pc(s), 13 cm, Black, Blue, USB

Long summary description Trust 20400 laptop cooling pad 39.6 cm (15.6") Black:

Trust 20400. Maximum screen size: 39.6 cm (15.6"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 13 cm. Product colour: Black, Illumination colour: Blue. Host interface: USB. Power source type: USB. Cables included: USB

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.