Trust logo

Trust SoundForce 2.1 Pro speaker set 24 W Black 2.1 channels 1-way

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31763
Info modified on:
10 Mar 2025, 22:37:33
Short summary description Trust SoundForce 2.1 Pro speaker set 24 W Black 2.1 channels 1-way:

Trust SoundForce 2.1 Pro, 2.1 channels, 24 W, Black, 1-way, 6.5 cm, 8.8 cm

Long summary description Trust SoundForce 2.1 Pro speaker set 24 W Black 2.1 channels 1-way:

Trust SoundForce 2.1 Pro. Audio output channels: 2.1 channels, RMS rated power: 24 W, Product colour: Black. Satellite speaker type: 1-way, Speaker width: 6.5 cm, Speaker depth: 8.8 cm. Subwoofer width: 13 cm, Subwoofer depth: 17.4 cm, Subwoofer height: 22.1 cm. Power source: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.