Trust logo

Trust Chat & VoIP Pack CP-2100 webcam 640 x 480 pixels USB Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43505
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Trust Chat & VoIP Pack CP-2100 webcam 640 x 480 pixels USB Black, Silver:

Trust Chat & VoIP Pack CP-2100, 640 x 480 pixels, 30 fps, USB, Black, Silver, Windows Vista, XP, 2000

Long summary description Trust Chat & VoIP Pack CP-2100 webcam 640 x 480 pixels USB Black, Silver:

Trust Chat & VoIP Pack CP-2100. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Silver. Compatible operating systems: Windows Vista, XP, 2000

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.