Trust logo

Trust 5.1 Surround SP-6700T speaker set 23 W 5.1 channels 5 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89114
Info modified on:
10 Mar 2025, 22:37:03
Short summary description Trust 5.1 Surround SP-6700T speaker set 23 W 5.1 channels 5 W:

Trust 5.1 Surround Speaker Set SP-6700T, 5.1 channels, 23 W, 5 W, 18 W, 216 x 216 x 247 mm

Long summary description Trust 5.1 Surround SP-6700T speaker set 23 W 5.1 channels 5 W:

Trust 5.1 Surround Speaker Set SP-6700T. Audio output channels: 5.1 channels, RMS rated power: 23 W. Satellite speakers RMS power: 5 W. Subwoofer RMS power: 18 W, Subwoofer dimensions (W x D x H): 216 x 216 x 247 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.