Trust ADSL Modem-Router MD-4100, RFC 1483(Routed IP over ATM / Ethernet over ATM), RFC 2364(PPP over ATM (PPPoA)), RFC 2516(PPP..., PC, 220 - 240 V, 0.1 Gbit/s, 165 x 118 x 35 mm, 4x 10/100Mb
Trust ADSL Modem-Router MD-4100. Supported protocols: RFC 1483(Routed IP over ATM / Ethernet over ATM), RFC 2364(PPP over ATM (PPPoA)), RFC 2516(PPP.... Compatibility: PC, Power requirements: 220 - 240 V, Maximum data transfer rate: 0.1 Gbit/s. I/O ports: 4x 10/100Mb