TRU VIRTU CLICK & SLIDE Wallet Black, Brown Aluminium, Leather

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
370
Info modified on:
15 Apr 2021, 16:47:25
Bullet Points TRU VIRTU CLICK & SLIDE Wallet Black, Brown Aluminium, Leather:
  • - Space for up to 12 plastic cards (alu-case: 5 cards, mix of max. 4 embossed and 1 flat cards/ genuine leather-envelope: up to 7 cards, banknotes, receipts, business cards)
  • - The inner aluminium case is RFID-Safe
  • - Genuine leather-envelope is suitable for "Tap & Go" cards
  • - Quick access to the most important cards thanks to "One-Touch" technology
Warranty:
2 years
Long product name TRU VIRTU CLICK & SLIDE Wallet Black, Brown Aluminium, Leather:

Leather/Aluminium, Brown/Black

Short summary description TRU VIRTU CLICK & SLIDE Wallet Black, Brown Aluminium, Leather:

TRU VIRTU CLICK & SLIDE, Wallet, Black, Brown, Aluminium, Leather, 67 mm, 21 mm, 99 mm

Long summary description TRU VIRTU CLICK & SLIDE Wallet Black, Brown Aluminium, Leather:

TRU VIRTU CLICK & SLIDE. Wallet/card case/travel document holder type: Wallet, Product main colour: Black, Brown, Material: Aluminium, Leather. Width: 67 mm, Depth: 21 mm, Height: 99 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.