Triton logo

Triton Shelf with perforation 1U 450mm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13906
Info modified on:
09 Mar 2024, 14:04:25
Long product name Triton Shelf with perforation 1U 450mm:

Shelf with perforation 1U 450mm

Short summary description Triton Shelf with perforation 1U 450mm:

Triton Shelf with perforation 1U 450mm, Cream, Grey, 40 kg, 1U, 450 mm

Long summary description Triton Shelf with perforation 1U 450mm:

Triton Shelf with perforation 1U 450mm. Product colour: Cream, Grey, Maximum weight capacity: 40 kg, Rack capacity: 1U. Depth: 450 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.