Tristar ST-8143 Steam iron, Steam iron, Ceramic soleplate, 60 g/min, Violet, White, 25 g/min, 0.24 L
Tristar ST-8143 Steam iron. Type: Steam iron, Soleplate type: Ceramic soleplate, Steam boost performance: 60 g/min. Iron power: 2200 W. Weight: 1.06 kg. Package width: 120 mm, Package depth: 290 mm, Package height: 155 mm. Products per pallet: 180 pc(s)