Tristar logo

Tristar SR-5238 Steam cleaner 3 Bar

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94910
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
05 Jan 2018
Short summary description Tristar SR-5238 Steam cleaner 3 Bar:

Tristar SR-5238 Steam cleaner 3 Bar, Portable steam cleaner, 0.3 L, Orange, 2 m, 1000 W, 230 V

Long summary description Tristar SR-5238 Steam cleaner 3 Bar:

Tristar SR-5238 Steam cleaner 3 Bar. Type: Portable steam cleaner, Capacity: 0.3 L, Product colour: Orange. Power: 1000 W, AC input voltage: 230 V. Steam pressure: 3 bar, Continuous steam performance: 28 g/min

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.