Tristar KA-5046 Fan heater, Fan electric space heater, Indoor, Floor, Black, White, Rotary, 2000 W
Tristar KA-5046 Fan heater. Type: Fan electric space heater. Suitable for: Indoor, Placement options: Floor, Product colour: Black, White. Heating power: 2000 W, Heating power (min): 1000 W. Weight: 911.4 g. Quantity per pack: 1 pc(s)