Tristar FR-6919 Deep fryer, Deep fryer, 2 L, 150 °C, 190 °C, Single, Black, Stainless steel
Tristar FR-6919 Deep fryer. Product type: Deep fryer, Capacity: 2 L, Temperature (min): 150 °C. Construction type: Single, Product colour: Black, Stainless steel, Control type: Rotary. Power: 800 W. Weight: 2.5 kg. Package width: 234 mm, Package depth: 253 mm, Package height: 347 mm