Tristar CM-2273 Espresso Maker, Espresso machine, 1.4 L, Ground coffee, 850 W, Black, Stainless steel
Tristar CM-2273 Espresso Maker. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1.4 L, Coffee input type: Ground coffee, Capacity in cups: 2 cups. Power: 850 W. Product colour: Black, Stainless steel