Tristar logo

Tristar BR-2400 Flat toaster

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95316
Info modified on:
29 Jun 2024, 11:42:23
End of life date:
25 Jun 2024
Short summary description Tristar BR-2400 Flat toaster:

Tristar BR-2400 Flat toaster, Stainless steel, White, Plastic, Stainless steel, Rotary, 400 W, 232 x 200 mm, 948 g

Long summary description Tristar BR-2400 Flat toaster:

Tristar BR-2400 Flat toaster. Product colour: Stainless steel, White, Housing material: Plastic, Stainless steel, Control type: Rotary. Power: 400 W. Baking tray dimensions: 232 x 200 mm, Weight: 948 g. Products per intermodal container (20ft): 2760 pc(s), Products per intermodal container (40ft): 5520 pc(s), Products per intermodal container (40ft, HC): 6576 pc(s). Package width: 380 mm, Package depth: 92 mm, Package height: 260 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.