Trevi logo

Trevi SB 8320 TV Black 2.0 channels 50 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16954
Info modified on:
25 May 2023, 18:59:32
Short summary description Trevi SB 8320 TV Black 2.0 channels 50 W:

Trevi SB 8320 TV, 2.0 channels, 50 W, 50 W, 2.5", Black, Power

Long summary description Trevi SB 8320 TV Black 2.0 channels 50 W:

Trevi SB 8320 TV. Audio output channels: 2.0 channels, RMS rated power: 50 W. Soundbar speaker RMS power: 50 W, Full-range driver diameter (imperial): 2.5". Product color: Black, LED indicators: Power. Connectivity technology: Wired & Wireless. AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.