NeatSuite SMB for Exchange, 50users, French, CD, Win
Antivirus, Content Security and Anti-spam solution
NeatSuite for Small and Medium Businesses, a comprehensive security suite, delivers enterprise-caliber antivirus, content security and anti-spam technologies in a single purpose-built package. This powerful solution set empowers business owners to deploy and manage an effective end-to-end antivirus and anti-spam strategy with limited IT investment. NeatSuite for Small and Medium Businesses minimizes the Internet threats that can infiltrate via open communication channels necessary to do business - Email (SMTP, POP3), Web access (HTTP), and File download (FTP). Leveraging Trend Micro’s industry-pioneering technology, NeatSuite for Small and Medium Businesses offers complete gateway, e-mail, server and PC protection in one, easy to manage package. Its single point of management and intuitive interface facilitates easy installation, configuration, and administration thus reducing the total cost of ownership.
Key Features:
Purpose-built Antivirus, Content Security and Anti-spam
Comprehensive Protection
Heuristic Anti-spam Engine
Designed for Fast and Easy Installation
Automatic Transparent Updates
Virus Outbreak Monitor
Damage Clean-up Capability
Trend Micro NeatSuite SMB for Exchange, FR 50u CD W32, Intel Pentium III 650MHz, 512 MB, 500 MB, Microsoft Exchange 2003/2000 Microsoft Exchange 5.5, French, 50 license(s)
Trend Micro NeatSuite SMB for Exchange, FR 50u CD W32. Minimum processor: Intel Pentium III 650MHz, Minimum RAM: 512 MB, Minimum storage drive space: 500 MB. Language version: French, License quantity: 50 license(s). Platform: PC, Compatible operating systems: Windows 2003/2000, Media types supported: CD