TP-Link logo

TP-Link VIGI C320I(4mm) Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/Wall/Pole

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47139
Info modified on:
04 Nov 2024, 15:14:47
Short summary description TP-Link VIGI C320I(4mm) Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/Wall/Pole:

TP-Link VIGI C320I(4mm), IP security camera, Indoor & outdoor, Wired, CE/BSMI/VCCI/ONVIF, Ceiling/Wall/Pole, White

Long summary description TP-Link VIGI C320I(4mm) Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/Wall/Pole:

TP-Link VIGI C320I(4mm). Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall/Pole, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 85.1°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 4 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.