TP-Link logo

TP-Link TL-WR842ND wireless router Fast Ethernet White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95052
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TL-WR842ND wireless router Fast Ethernet White:

TP-Link TL-WR842ND, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description TP-Link TL-WR842ND wireless router Fast Ethernet White:

TP-Link TL-WR842ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: PPTP, L2TP, PPPoE, FTP. Product colour: White, LED indicators: LAN, Link, Power, WAN

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.