TP-Link logo

TP-Link 5-Port 10/100Mbps Desktop PoE Switch with 4-Port

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316876
Info modified on:
10 Aug 2024, 11:19:07
Short summary description TP-Link 5-Port 10/100Mbps Desktop PoE Switch with 4-Port:

TP-Link 5-Port 10/100Mbps Desktop PoE Switch with 4-Port, Unmanaged, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE)

Long summary description TP-Link 5-Port 10/100Mbps Desktop PoE Switch with 4-Port:

TP-Link 5-Port 10/100Mbps Desktop PoE Switch with 4-Port. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.3af, IEEE 802.3x. DC input voltage: 53.5 V. Power over Ethernet (PoE)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.