TP-Link logo

TP-Link TD-W8961ND wireless router Fast Ethernet White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41240
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TD-W8961ND wireless router Fast Ethernet White:

TP-Link TD-W8961ND, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, White

Long summary description TP-Link TD-W8961ND wireless router Fast Ethernet White:

TP-Link TD-W8961ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Product colour: White. Certification: CE, FCC, RoHS

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.