TP-Link logo

TP-Link JetStream 8-Port Gigabit L2 Managed Network Switch with 2 SFP Slots

Data-sheet quality:
created/standardized by Icecat
Product views:
66257
Info modified on:
14 Mar 2024, 18:29:28
Short summary description TP-Link JetStream 8-Port Gigabit L2 Managed Network Switch with 2 SFP Slots:

TP-Link JetStream 8-Port Gigabit L2 Managed Network Switch with 2 SFP Slots, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description TP-Link JetStream 8-Port Gigabit L2 Managed Network Switch with 2 SFP Slots:

TP-Link JetStream 8-Port Gigabit L2 Managed Network Switch with 2 SFP Slots. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.