TP-Link logo

TP-Link NC250 security camera Cube IP security camera Indoor 1280 x 720 pixels Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139032
Info modified on:
10 Aug 2024, 09:37:26
Short summary description TP-Link NC250 security camera Cube IP security camera Indoor 1280 x 720 pixels Desk:

TP-Link NC250, IP security camera, Indoor, Wired & Wireless, FCC, Desk, White

Long summary description TP-Link NC250 security camera Cube IP security camera Indoor 1280 x 720 pixels Desk:

TP-Link NC250. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: White, Form factor: Cube. Minimum illumination: 0.5 lx, Field of view (FOV) angle: 64°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 4x, Fixed focal length: 3.85 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.