TP-Link logo

TP-Link AX6600 Whole Home Mesh Wi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147114
Info modified on:
11 Mar 2024, 14:57:44
Short summary description TP-Link AX6600 Whole Home Mesh Wi-Fi System:

TP-Link AX6600 Whole Home Mesh Wi-Fi System, White, Internal, Power, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 6 (802.11ax), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description TP-Link AX6600 Whole Home Mesh Wi-Fi System:

TP-Link AX6600 Whole Home Mesh Wi-Fi System. Product colour: White, Antenna type: Internal, LED indicators: Power. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). AC adapter output voltage: 12 V, AC adapter output current: 12 A. Width: 130 mm, Depth: 123 mm, Height: 210 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.