TP-Link logo

TP-Link CAP1200 1200 Mbit/s White Power supply PoE

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178509
Info modified on:
14 Mar 2024, 19:08:36
Short summary description TP-Link CAP1200 1200 Mbit/s White Power supply PoE:

TP-Link CAP1200, 2.4 GHz, 5 GHz, 1200 Mbit/s, SSID, WPA, WPA-PSK, WPA2, WPA2-Enterprise, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description TP-Link CAP1200 1200 Mbit/s White Power supply PoE:

TP-Link CAP1200. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Encryption type: SSID, WPA, WPA-PSK, WPA2, WPA2-Enterprise, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power supply PoE. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.