TP-Link logo

TP-Link Archer AX3000 Dual Band Gigabit Wi-Fi 6 Router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
369702
Info modified on:
10 Aug 2024, 11:17:20
Short summary description TP-Link Archer AX3000 Dual Band Gigabit Wi-Fi 6 Router:

TP-Link Archer AX3000 Dual Band Gigabit Wi-Fi 6 Router, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer AX3000 Dual Band Gigabit Wi-Fi 6 Router:

TP-Link Archer AX3000 Dual Band Gigabit Wi-Fi 6 Router. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 2976 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, WPA3. Supported network protocols: IPv4, IPv6

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.