Toshiba SDP92SKE, Black, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 22.9 cm (9"), 640 x 220 pixels, Dolby Digital, SD
Toshiba SDP92SKE. Product colour: Black, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Display diagonal: 22.9 cm (9"), Display resolution: 640 x 220 pixels. Audio decoders: Dolby Digital. Compatible memory cards: SD. Battery life (max): 3 h, Power consumption (typical): 14 W, Power consumption (standby): 1 W