Toshiba logo

Toshiba Satellite Pro L350-236 Intel® Core™2 Duo T5870 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38560
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Satellite Pro L350-236 Intel® Core™2 Duo T5870 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

Toshiba Satellite Pro L350-236, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Toshiba Satellite Pro L350-236 Intel® Core™2 Duo T5870 43.2 cm (17") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

Toshiba Satellite Pro L350-236. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 3.15 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.