location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L50D-B-11V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKUQE-00G007GR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 12:04:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - AMD A6 A6-6310 1.8 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon R5 M230 2 GB AMD Radeon R4
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5.8 h
  • - Windows 8.1 64-bit
Long product name Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver :
The long product name of Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A6-6310 Quad-Core 1.8 GHz / 2.4 GHz turbo, 8 GB DDR3L RAM, 500 GB HDD, 15.6" LED 1366 x 768, AMD Radeon R5 M230 2 GB VRAM + Radeon R4 series, HD Webcam, Fast Ethernet, Wi-Fi 802.11b/g/n, bluetooth 4.0+LE, Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver:
This short summary of the Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L50D-B-11V, AMD A6, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver:
This is an auto-generated long summary of Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver based on the first three specs of the first five spec groups.

Toshiba Satellite L50D-B-11V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:39:03
Uk has collected 6 expert reviews for Toshiba Satellite L50D-B-11V AMD A6 A6-6310 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 23:39:03
Toshiba adds another model to its lineup of affordable laptops with the Satellite L50D-B-127. The laptop is powered by an AMD APU from the Beema generation. Regular Notebookcheck readers might recognize the Satellite since we have tested two higher priced...
Good Barely heats up, Mostly quiet noise, Good battery life, Decent input devices...
Bad Dark screen, 12-month warranty only...
Bottom line AMD's APU in Toshiba's Satellite L50D-B-12Z provides enough computing power for dealing with everyday requirements. At the same time, the laptop usually operates quietly and barely heats up. Beyond that, the input devices are compelling, and the buyer doe...
77%
Country Distributor
Deutschland 1 distributor(s)