location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba CoRace 40.6 cm (16") Messenger case Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CoRace
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1835E-1NCA
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba CoRace 40.6 cm (16") Messenger case Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 40.6 cm (16") Black, Green
  • - Shoulder strap
  • - Scratch resistant
  • - 757 g
More>>>
Short summary description Toshiba CoRace 40.6 cm (16") Messenger case Black, Green:
This short summary of the Toshiba CoRace 40.6 cm (16") Messenger case Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba CoRace, Messenger case, 40.6 cm (16"), Shoulder strap, 757 g

Long summary description Toshiba CoRace 40.6 cm (16") Messenger case Black, Green:
This is an auto-generated long summary of Toshiba CoRace 40.6 cm (16") Messenger case Black, Green based on the first three specs of the first five spec groups.

Toshiba CoRace. Case type: Messenger case, Maximum screen size: 40.6 cm (16"), Shoulder strap. Weight: 757 g. Surface coloration: Monochromatic

Country Distributor
Deutschland 1 distributor(s)