location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L50-B-11Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKTAE-00M009GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 750 GB HDD DVD Super Multi DL
  • - AMD Radeon R5 M230 1 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 6 h 65 W
  • - Windows 8.1 64-bit
Long product name Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White :
The long product name of Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (3M Cache, up to 2.60 GHz), 15.6" 1366 x 768 TFT HD, 4GB DDR3, 750GB HDD, AMD Radeon R5 M230 + Intel HD Graphics 4400, Gigabit Ethernet, WLAN 802.11 ac, a/b/g/n, Bluetooth 4.0 + LE, DVD Super Multi DL, USB 3.0 x 2, USB 2.0 x 1, RGB, HDMI, WebCam, Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White:
This short summary of the Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L50-B-11Z, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White:
This is an auto-generated long summary of Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White based on the first three specs of the first five spec groups.

Toshiba Satellite L50-B-11Z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:33:07
Uk has collected 33 expert reviews for Toshiba Satellite L50-B-11Z Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon R5 M230 Windows 8.1 White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2015-01-17 16:33:06
Few companies are as experienced or prolific as Toshiba when it comes to mid-range laptops, and its Satellite L50-B-1DV ticks most of the right boxes. It's got a Core i5 processor, plenty of memory and a 15.6in screen, and it costs a reasonable £500.Toshi...
Good Smart eye, catching design, Slimmer and lighter than rivals, Reasonable Core i5 processor...
Bad The competition is quicker, Disappointing keyboard, Poor screen quality and resolution...
Bottom line This Toshiba machine initially impressed with good looks and a light, slim construction, but it falls behind the competition in key areas. Its Core i5 chip isn't as fast in applications or in games as competitors, and its ergonomics and battery life aren...
60%
techradar.com/au/
Updated:
2015-01-17 16:33:06
Few companies are as experienced or prolific as Toshiba when it comes to mid-range laptops, and its Satellite L50-B-1DV ticks most of the right boxes. It's got a Core i5 processor, plenty of memory and a 15.6in screen, and it costs a reasonable £500.Toshi...
Good Smart eyecatching design, Slimmer and lighter than rivals, Reasonable Core i5 processor...
Bad The competition is quicker, Disappointing keyboard, Poor screen quality and resolution...
Bottom line Toshiba's latest mid-range laptop gets off to a good start with a keen sense of style and a slim, light chassis, but the L50 misses the mark in a few key areas. Its Core i5 processor is competent but bettered by rivals, the screen isn't particularly good...
60%
expertreviews.co.uk
Updated:
2015-01-17 16:33:06
Surrounding the screen is a glossy black bezel that isn’t overly thick. However, where the display joins with the base, Toshiba has used a matt black plastic that is also used for the keyboard keys that is a slightly different shade of black. Between the...
60%
pcadvisor.co.uk
Updated:
2015-01-17 16:33:06
When we first reviewed one of Toshiba's L50 laptops last year suggested the company should "cut the price by £100 and it'd be a good budget offering". And indeed this year's recommended retail price has been lowered. In actual fact the price cut on this y...
Bottom line It certainly has its flaws, but a healthy price cut means that the L50 looks better value for money. It's not particularly fast but it can handle basic computing work perfectly well, and the slimmer, lighter design of this new model means that the Toshiba...
0%
notebookcheck.net
Updated:
2015-01-17 16:33:06
We wrote a comprehensive review of the Satellite L50-B just a few months ago. Toshiba's all-round multimedia notebook was able to secure a "Good" (80%) in our tests. Now we get to examine a new model -- the Satellite L50-B-1TD. This device is outfitted wi...
Good Bright Full HD IPS display with stable viewing angles, Quick solid state disk, Silent operation in idle mode, Good battery life...
Bad Reflective screen, Limited gaming performance...
Bottom line The Toshiba Satellite L50-B-1TD offers very good application performance and can render many computer games fluidly -- though not current titles. This isn't a computer for serious gamers. The quick solid state drive makes for a fast system. Additionally...
80%
notebookcheck.net
Updated:
2015-01-17 16:33:06
Multimedia laptops are usually all-rounders that are not inevitably focused on computing power - a sufficiently sized screen of 15 inches or more, a generous hard drive, and ideally a DVD drive are enough to make the desktop computer superfluous for priva...
Good Screen's very good brightness, Full HD resolution, Immaculate build...
Bad Glare-type screen, Not suitable for gaming...
Bottom line Throughout middling Toshiba's Satellite looks rather ordinary, solid - it might even be called almost boring - in all details at first. The looks and the spec sheet suggest that it is an unseemly laptop from the multimedia category for private users. This...
80%