Topcom 10001322 Twintalker 6800 Professional Box, 8 channels, 446 MHz, 6000 m, AAA
Topcom 10001322 Twintalker 6800 Professional Box. Channels quantity (total): 8 channels, Operating frequency: 446 MHz, Maximum range: 6000 m. Battery type: AAA