TooQ TQE-3518B, HDD enclosure, 3.5", IDE, Serial ATA, Serial ATA II, Serial ATA III, 0.48 Gbit/s, USB connectivity, Black
TooQ TQE-3518B. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: IDE, Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 3 TB. Data transfer rate: 0.48 Gbit/s. Product colour: Black