XL IQ Routes™ edition² Regional Refurbished, 4.3" LCD, 320 x 240 pixels, 1Gb, 183g.
TomTom XL IQ Routes edition² Regional Refurbished, Internal, Ireland, United Kingdom, 10.9 cm (4.3"), 320 x 240 pixels, 16:9, Flash
TomTom XL IQ Routes edition² Regional Refurbished. Antenna: Internal. Map coverage: Ireland, United Kingdom. Display diagonal: 10.9 cm (4.3"), Display resolution: 320 x 240 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Internal storage capacity: 1 GB. Form factor: Handheld/Fixed, Product colour: Black