Thule 4023, Black, 75 kg, BMW X3, 5-dr SUV, 10–/ 11– BMW X4, 5-dr SUV, 15- BMW X5, 5-dr SUV, 14- BMW 3-Series Touring,...
Thule 4023. Product colour: Black, Maximum weight capacity: 75 kg, Compatible products: BMW X3, 5-dr SUV, 10–/ 11– BMW X4, 5-dr SUV, 15- BMW X5, 5-dr SUV, 14- BMW 3-Series Touring,...