Thule Gauntlet 4.0 TGAE-2355 Black, Messenger case, 33 cm (13"), Shoulder strap, 700 g
Thule Gauntlet 4.0 TGAE-2355 Black. Case type: Messenger case, Maximum screen size: 33 cm (13"), Carrying handle(s), Shoulder strap. Weight: 700 g. Surface coloration: Monochromatic