Thule Accent TACBP-116 Black, 39.6 cm (15.6"), Notebook compartment, Polyester
Thule Accent TACBP-116 Black. Product main colour: Black, Coloration: Monochromatic, Minimum screen size: 25.4 cm (10"). Width: 300 mm, Depth: 260 mm, Height: 460 mm. Material: Polyester